EN
  • EN
  • DE

TMDXPDB6727

Part No TMDXPDB6727
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C67x
Utilized IC / Part TMS320C6727
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1341827-TMDXPDB6727
Ultra Librarian 3D Model Ultra Librarian TMDXPDB6727 CAD Model

Description

The Texas Instruments TMDXPDB6727 is a high-performance, power-efficient digital signal processor (DSP) development kit designed to enable rapid prototyping and development for a wide range of applications. This versatile platform is ideal for engineers and developers working on embedded processing for audio, video, and industrial control tasks, among others.

Key Features

  • Advanced DSP Core: At the heart of the TMDXPDB6727 is a powerful DSP core that provides the computational horsepower needed for complex signal processing tasks. This allows for efficient real-time processing of high-bandwidth data streams.
  • Integrated Peripherals: The development board comes with a range of integrated peripherals, including serial ports, timers, and I/O pins, which make it easy to interface with external devices and sensors.
  • Extensive Memory Options: With onboard memory and expandable storage options, the TMDXPDB6727 can handle large datasets and support sophisticated applications that require substantial memory resources.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools, including an integrated development environment (IDE), libraries, and example code to help accelerate the development process.
  • Scalability: The modular design of the TMDXPDB6727 allows for scalability, making it suitable for both prototyping and production. Developers can easily transition from development to deployment without significant redesign.
  • Connectivity: With options for Ethernet, USB, and other connectivity interfaces, the TMDXPDB6727 ensures seamless integration into a variety of network configurations and communication protocols.

Applications

The TMDXPDB6727 is designed to cater to a wide range of applications across various industries. Its robust processing capabilities make it an excellent choice for:

  • Audio and video processing
  • Wireless communications
  • Industrial control systems
  • Medical imaging
  • Automotive infotainment and advanced driver assistance systems (ADAS)

Overall, the Texas Instruments TMDXPDB6727 is a versatile and powerful development platform that offers engineers the tools they need to create innovative embedded systems with high-performance signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess