EN
  • EN
  • DE

TMDXVSK642

Part No TMDXVSK642
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320DM64X EVAL BRD / TMS320DM64x C6000™, VelociTI™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™, VelociTI™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320DM64x
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341906-TMDXVSK642
Ultra Librarian 3D Model Ultra Librarian TMDXVSK642 CAD Model

Description

The TMDXVSK642 is a high-performance development kit from Texas Instruments, designed for engineers and developers working on advanced embedded systems. This versatile kit is specifically tailored for the industrial market, focusing on applications that require robust computing power, efficient power management, and reliable performance in harsh environments.

Key Features

  • Processor: The heart of the TMDXVSK642 is a powerful processor that boasts high-speed signal processing capabilities, making it ideal for complex computations and real-time data processing.
  • Development Tools: It comes equipped with a full suite of development tools that streamline the process of coding, debugging, and optimizing applications, ensuring a smooth development experience from start to finish.
  • Connectivity: With a range of connectivity options including Ethernet, USB, and serial interfaces, this development kit ensures seamless integration with a variety of peripherals and networks.
  • Expansion Capabilities: The TMDXVSK642 offers expansion headers that allow for additional modules and custom hardware to be added, providing flexibility and scalability for future upgrades and application-specific needs.

Applications

The TMDXVSK642 is designed to meet the demands of a wide range of industrial applications. It is particularly well-suited for:

  • Motor control and drive systems
  • Industrial automation and control
  • Robotics
  • Medical imaging and diagnostics
  • Audio and video processing

Support and Resources

Texas Instruments provides comprehensive support for the TMDXVSK642 development kit. Users have access to an extensive library of documentation, including datasheets, user manuals, and application notes. Additionally, the TI community and support forums are a valuable resource for troubleshooting, tips, and collaboration with fellow developers.

In summary, the TMDXVSK642 from Texas Instruments is a robust development platform that offers a rich set of features and extensive support, making it an excellent choice for professionals seeking to develop sophisticated embedded systems in the industrial sector.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess