EN
  • EN
  • DE

TMP121AIDBVTG4

Part No TMP121AIDBVTG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-6  /  Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel (TR)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TMP121
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234011-TMP121AIDBVTG4
Ultra Librarian 3D Model Ultra Librarian TMP121AIDBVTG4 CAD Model

Description

Product Overview: TMP121AIDBVTG4 by Texas Instruments

The TMP121AIDBVTG4 is a precision temperature sensor crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance device offers a digital output that makes it ideal for a wide range of temperature monitoring applications across various industries, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Accuracy: The TMP121AIDBVTG4 boasts an impressive accuracy of ±0.5°C (max) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Resolution: It offers a high-resolution measurement capability with a 12-bit digital output, providing detailed temperature information.
  • Supply Voltage: Operating from a supply voltage range of 2.7V to 5.5V, this sensor is versatile and can be integrated into various systems without the need for complex power management.
  • Low Power Consumption: Designed for energy efficiency, the TMP121AIDBVTG4 is optimal for battery-powered devices due to its low quiescent current.
  • Package: The device comes in a small, 6-pin SOT-23 package, which is suitable for space-constrained applications.
  • Interface: It features a digital, two-wire serial interface (SPI-compatible) for straightforward integration with microcontrollers and other digital systems.
  • Temperature Range: The sensor is capable of operating over a wide temperature range from -40°C to +150°C, accommodating various environmental conditions.

Applications

The TMP121AIDBVTG4 is designed for flexible use in multiple applications due to its robust feature set. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Environmental control systems
  • Industrial control and monitoring systems
  • Automotive systems, including engine control units and climate control systems
  • Data logging and thermal protection for sensitive electronics

With its precision temperature sensing, the TMP121AIDBVTG4 is an exceptional choice for engineers and designers looking to incorporate reliable temperature monitoring into their projects. Texas Instruments' commitment to quality ensures that this sensor delivers consistent performance and durability, making it a trusted component in any temperature-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7582 $50.9878
61+ $1.6470 $100.4670
95+ $1.5913 $151.1735
136+ $1.4800 $201.2800
176+ $1.4244 $250.6944
220+ $1.3688 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,760 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess