EN
  • EN
  • DE

TMP303EDRLT

Part No TMP303EDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 70DEG ACT HI SOT563-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 70°C Active High Push-Pull
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47163-2, 296-47163-1, 296-47163-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937091-TMP303EDRLT
Ultra Librarian 3D Model Ultra Librarian TMP303EDRLT CAD Model

Description

Product Overview: TMP303EDRLT by Texas Instruments

The TMP303EDRLT is a premier temperature switch from Texas Instruments (TI), designed to provide precise temperature monitoring and control for a variety of applications. This compact and efficient component is part of TI's family of temperature sensors, which are renowned for their accuracy, reliability, and ease of use.

One of the standout features of the TMP303EDRLT is its programmable temperature threshold, which allows users to set specific temperature limits to trigger an alert system. This functionality makes it an ideal choice for systems that require consistent temperature regulation, such as industrial equipment, consumer electronics, and computer peripherals.

Key Features:

  • Accuracy: The TMP303EDRLT offers a high level of accuracy for temperature sensing, ensuring that systems operate within their desired temperature ranges.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch is suitable for battery-powered applications where power conservation is critical.
  • Small Form Factor: Housed in a tiny SOT-563 package, the TMP303EDRLT is perfect for space-constrained applications, enabling temperature monitoring without compromising on board space.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Output Type: The device features an open-drain output, providing flexibility in interfacing with various types of circuitry.

Applications:

The TMP303EDRLT is versatile and can be integrated into a multitude of applications. Some common uses include:

  • Overtemperature protection for CPUs, GPUs, and other heat-sensitive components
  • Environmental monitoring and HVAC systems
  • Battery management and protection circuits
  • Portable and wearable technology

Conclusion:

With its programmable features, low power consumption, and compact size, the TMP303EDRLT from Texas Instruments is a top-tier solution for designers and engineers looking to incorporate reliable temperature monitoring into their projects. Whether for safeguarding electronics from overheating or ensuring optimal operation of temperature-sensitive systems, this temperature switch delivers performance and peace of mind.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4897 $51.4185
250+ $0.4019 $100.4750
390+ $0.3893 $151.8270
535+ $0.3767 $201.5345
690+ $0.3642 $251.2980
920+ $0.3265 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess