EN
  • EN
  • DE

TMP390A2DRLT

Part No TMP390A2DRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW OPEN DRN / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -55°C ~ 130°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Base Product Number TMP390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53504-6,296-53504-1,296-53504-2
Standard Package 250
Win Source Part Number 1127250-TMP390A2DRLT
Ultra Librarian 3D Model Ultra Librarian TMP390A2DRLT CAD Model

Description

The TMP390A2DRLT is a state-of-the-art, precision temperature switch from Texas Instruments, designed to provide high accuracy and reliability in temperature monitoring applications. This advanced sensor is an ideal solution for a wide range of products, including consumer electronics, automotive systems, industrial equipment, and more.

Key Features

  • High Accuracy: The TMP390A2DRLT offers exceptional temperature accuracy, ensuring precise monitoring and control in critical applications.
  • Dual-Channel Monitoring: Equipped with two independent temperature switch outputs, it allows for simultaneous monitoring of two temperature thresholds, enhancing system safety and performance.
  • Programmable Temperature Thresholds: Users can configure the temperature thresholds according to their specific requirements, providing flexibility across various use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch operates with minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The TMP390A2DRLT can operate over a broad temperature range, accommodating the needs of diverse environments and conditions.

Technical Specifications

Feature Specification
Accuracy ±1°C (max)
Operating Temperature Range -40°C to +125°C
Supply Voltage 1.8V to 5.5V
Output Type Open-drain
Package 6-pin SOT (DRL)

Applications

The TMP390A2DRLT is versatile and can be integrated into various applications. Its robust design and reliable performance make it suitable for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications
  • Portable Devices

With its precision temperature sensing capabilities, the TMP390A2DRLT from Texas Instruments is a top choice for designers and engineers seeking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9624 $52.9320
130+ $0.7897 $102.6610
200+ $0.7650 $153.0000
275+ $0.7404 $203.6100
350+ $0.7157 $250.4950
470+ $0.6416 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,780 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess