EN
  • EN
  • DE

TMP411A

Part No TMP411A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270806-TMP411A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Industrial, Communications & Networking, Medical, System Monitoring
Ultra Librarian 3D Model Ultra Librarian TMP411A CAD Model

Description

Product Overview: TMP411A from Texas Instruments

The TMP411A is a high-accuracy, low-power temperature sensor monitor from Texas Instruments, designed with state-of-the-art technology to provide exceptional temperature measurement solutions. This device is ideal for a variety of applications, including personal electronics, industrial systems, and environmental monitoring, thanks to its precision and reliability.

With a built-in local temperature sensor, the TMP411A ensures that its own temperature is monitored with precision. Additionally, it can measure the temperature of a remote thermal diode, which can be located on a discrete semiconductor, such as a CPU, GPU, or FPGA. The combination of local and remote temperature monitoring allows for comprehensive thermal management within a system.

The TMP411A boasts an impressive temperature measurement accuracy of ±1°C for the local sensor and ±1°C to ±3°C for the remote sensor across a wide temperature range. The remote temperature measurement range is from -40°C to +125°C, while the local sensor can measure from -40°C to +125°C, making it a versatile choice for various operating environments.

This sensor monitor communicates over a two-wire, SMBus-compatible serial interface, which simplifies integration into existing systems. It also features programmable alert and overtemperature shutdown output functions, which provide additional system protection by notifying when temperature thresholds are exceeded.

The TMP411A is available in a small MSOP-8 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for battery-powered devices, where energy efficiency is critical.

To sum up, the TMP411A from Texas Instruments is a sophisticated and reliable temperature sensor that offers high accuracy, low power consumption, and a compact form factor. Whether you're designing a high-performance computing system or a handheld device, the TMP411A provides the thermal monitoring capabilities you need to maintain optimal performance and protect your system.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess