EN
  • EN
  • DE

TMP5704357BZWTQQ1

Part No TMP5704357BZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 337NFBGA / ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R5F
Core Size 32-Bit Dual-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 145
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 41x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMP57
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341858-TMP5704357BZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMP5704357BZWTQQ1 CAD Model

Description

The TMP5704357BZWTQQ1 is a state-of-the-art temperature sensor from Texas Instruments, designed for precision thermal monitoring. This highly accurate sensor is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and automotive designs. With its advanced features and robust design, the TMP5704357BZWTQQ1 ensures reliable performance in the most demanding environments.

Key Features

  • High Accuracy: The TMP5704357BZWTQQ1 offers exceptional accuracy, ensuring precise temperature readings that are critical for system performance and safety.
  • Wide Temperature Range: This sensor is capable of measuring temperatures across a broad range, making it versatile for different applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP5704357BZWTQQ1 minimizes power usage, which is particularly beneficial for battery-powered devices.
  • Digital Interface: It features a digital interface for easy integration with microcontrollers and other digital systems, providing straightforward communication and configuration.
  • Small Form Factor: The compact size of the TMP5704357BZWTQQ1 allows it to be easily incorporated into space-constrained designs without compromising functionality.
  • Robustness: Built to withstand harsh conditions, this temperature sensor maintains its accuracy and reliability over time, even in extreme temperatures and environments.

Applications

The versatility of the TMP5704357BZWTQQ1 makes it suitable for a variety of applications, including:

  • Automotive systems, such as engine control units and battery management systems
  • Industrial automation, for process control and monitoring
  • Consumer electronics, including computers and mobile devices
  • Medical equipment, where precise temperature control is essential

With its combination of accuracy, reliability, and ease of use, the TMP5704357BZWTQQ1 from Texas Instruments represents a leading choice for designers and engineers looking to incorporate temperature sensing into their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess