EN
  • EN
  • DE

TMS2516JL-45

Part No TMS2516JL-45
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219212-TMS2516JL-45
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2516JL-45 CAD Model

Description

The Texas Instruments TMS2516JL-45 is a high-performance Erasable Programmable Read-Only Memory (EPROM) chip that has been engineered to provide reliable data storage solutions for a wide range of applications. This particular model offers a storage capacity of 16 kilobits and is designed with a 45 nanosecond access time, ensuring quick data retrieval for efficient operation.

Key Features

  • Memory Capacity: 16 kilobits, organized as 2K x 8, allowing for a substantial amount of data to be stored securely.
  • Access Time: 45 nanoseconds, which provides fast data access and contributes to the overall performance of the system it is integrated into.
  • Single +5V Power Supply: Operates on a standard +5V power supply, making it compatible with most digital systems without the need for additional voltage converters.
  • Programmable: Can be electrically programmed on a byte-by-byte basis, offering flexibility and convenience for custom firmware and data storage.
  • Erasable: The stored data can be erased using ultraviolet (UV) light, allowing the chip to be reused and reprogrammed multiple times, which is both cost-effective and environmentally friendly.
  • Package: Comes in a 24-pin dual in-line package (DIP), making it easy to handle and integrate into a variety of circuit boards.

Applications

The TMS2516JL-45 is suitable for use in a diverse array of electronic systems where reliable and durable data storage is required. Some common applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Personal computers

With its robust design and proven technology, the Texas Instruments TMS2516JL-45 EPROM is a trusted choice for developers and engineers looking for a memory component that combines longevity, reliability, and performance.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess