EN
  • EN
  • DE

TMS27C64-2JL

Part No TMS27C64-2JL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100443-TMS27C64-2JL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27C64-2JL CAD Model

Description

The TMS27C64-2JL is a high-performance, 64-Kilobit Electrically Programmable Read-Only Memory (EPROM) chip produced by Texas Instruments. This device is designed with the latest semiconductor technology, making it an ideal choice for a wide range of applications that require reliable, non-volatile memory storage. With its 8K x 8-bit organization, the TMS27C64-2JL allows for easy integration into various systems, providing a flexible and efficient memory solution.

The TMS27C64-2JL operates with a 5V power supply and features access times as fast as 200 ns, ensuring quick data retrieval and high-speed performance. This EPROM is encased in a 28-pin ceramic dual in-line package (CERDIP), which provides robust protection for the internal circuitry and ensures long-term reliability even in harsh environmental conditions.

One of the key advantages of the TMS27C64-2JL is its programmability. Users can easily program the device with a standard EPROM programmer, and the stored data is retained even when the power is turned off, thanks to the non-volatile technology of the EPROM. This makes it an excellent choice for applications such as firmware storage, microcontroller code storage, and configuration settings for various electronic devices.

Texas Instruments is known for its commitment to quality, and the TMS27C64-2JL is no exception. It is designed to withstand a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions. Additionally, the device features low power consumption in standby mode, contributing to energy efficiency in the systems it's used in.

Overall, the TMS27C64-2JL from Texas Instruments is a reliable and versatile memory storage solution that combines high-speed performance with durability and energy efficiency. Whether used in computing systems, embedded applications, or consumer electronics, this EPROM chip is engineered to meet the rigorous demands of modern technology.

You May Also Be Interested in

U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess