EN
  • EN
  • DE

TMS28F010B10C4FML

Part No TMS28F010B10C4FML
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100446-TMS28F010B10C4FML
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010B10C4FML CAD Model

Description

Overview of TMS28F010B10C4FML from Texas Instruments

The TMS28F010B10C4FML is a high-performance, 1-Megabit Flash memory device produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to offer a reliable and flexible storage solution for a wide range of applications, including but not limited to, automotive electronics, industrial control systems, telecommunications, and consumer electronics.

Key Features

  • Capacity: The device provides a storage capacity of 1 Megabit (128K x 8), which is ideal for storing firmware, configuration parameters, or small application codes.
  • Speed: The TMS28F010B10C4FML offers an access time of 100 ns, ensuring quick data retrieval and high-speed operation for critical applications.
  • Package: It comes in a 32-pin Ceramic Dual In-line Package (CDIP), which is known for its durability and reliability, especially in harsh environments.
  • Operating Voltage: The device operates over a wide range of voltages, typically 5V, which is compatible with many standard digital systems.
  • Temperature Range: It is specified for the extended industrial temperature range, making it suitable for use in environments experiencing extreme temperatures.
  • Programming: The flash memory can be electrically erased and programmed, which allows for in-system reprogrammability and easy updates to the stored data.
  • Endurance: The TMS28F010B10C4FML is designed for high endurance, with a large number of write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.

Applications

The versatility of the TMS28F010B10C4FML makes it suitable for a variety of applications. Its robustness and reprogrammability make it an excellent choice for storing boot code or firmware that may require updates over the product's lifespan. Additionally, its fast access time and reliable storage capabilities make it an ideal component for real-time systems where data integrity and speed are critical.

Conclusion

In conclusion, the TMS28F010B10C4FML Flash memory from Texas Instruments is a robust, high-speed storage solution that provides reliable performance for a multitude of electronic applications. Its combination of capacity, speed, and durability, along with the convenience of in-system programmability, makes it a valuable component for designers looking to integrate stable and flexible memory into their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess