EN
  • EN
  • DE

TMS320BC52PZ

Part No TMS320BC52PZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270994-TMS320BC52PZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PZ CAD Model

Description

The TMS320BC52PZ is a powerful digital signal processor (DSP) from Texas Instruments, renowned for its high-performance processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is part of the TMS320 family, which is widely recognized in the industry for its robust architecture and is commonly utilized in a variety of applications ranging from audio and speech processing to industrial control and digital communications.

Key Features:

  • High-Performance Processor: The core of the TMS320BC52PZ operates at a high clock rate, allowing for efficient execution of computationally intensive algorithms.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, enabling simultaneous access to program instructions and data for faster processing.
  • On-Chip Memory: Integrated on-chip memory minimizes the need for external memory components, which can reduce system costs and complexity.
  • Peripheral Integration: The DSP includes a range of integrated peripherals that support various I/O and interface standards, enhancing connectivity and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320BC52PZ is suitable for applications that require low power consumption without sacrificing performance.

Applications:

The versatile nature of the TMS320BC52PZ makes it ideal for a broad spectrum of applications, including:

  • Audio processing and voice synthesis
  • Telecommunications and networking equipment
  • Medical imaging and diagnostics
  • Industrial control systems
  • Instrumentation and test equipment

Technical Specifications:

Parameter Value
Clock Frequency Up to 100 MHz
Data Bus Width 16-Bit
Operating Temperature -40°C to +85°C
Package / Case 100-LQFP

With its robust set of features and capabilities, the TMS320BC52PZ DSP from Texas Instruments stands as a solid choice for engineers and developers looking to create high-performance, efficient, and reliable digital signal processing solutions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess