EN
  • EN
  • DE

TMS320C54V90PGE

Part No TMS320C54V90PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP EMBED V.90 MODEM 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 117MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 055252-TMS320C54V90PGE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C54V90PGE CAD Model

Description

The TMS320C54V90PGE is a high-performance, programmable digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TMS320C54x DSP generation that is renowned for its efficiency and computational power, making it an ideal choice for a wide array of applications including audio processing, telecommunications, industrial control systems, and more.

The core of the TMS320C54V90PGE operates at a frequency that allows for high-speed signal processing capabilities. It features a modified Harvard architecture, which separates program and data buses to enable simultaneous access to program instructions and data. This facilitates higher throughput and real-time processing capabilities critical for DSP applications.

With its advanced instruction set, the TMS320C54V90PGE supports complex mathematical operations, which are essential for tasks such as filtering, Fourier transforms, and matrix operations. The chip is equipped with specialized hardware multipliers and accumulators that speed up arithmetic computations, a key requirement for many DSP tasks.

The TMS320C54V90PGE also offers a variety of peripherals and interfaces that enhance its connectivity and ease of integration into a system. It includes serial ports for communication with other devices, as well as a host of input/output options. The device is designed with power efficiency in mind, which not only makes it suitable for portable and battery-powered applications but also helps in reducing the overall power consumption of the systems it is integrated into.

Texas Instruments provides robust support for the TMS320C54V90PGE, with comprehensive documentation, development tools, and software libraries that help streamline the development process. This support ensures that engineers can fully leverage the capabilities of the DSP to create innovative and efficient solutions for their specific applications.

In summary, the TMS320C54V90PGE from Texas Instruments is a versatile and powerful DSP that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for designers and engineers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4879 $67.4637
6+ $18.4517 $110.7102
9+ $17.8750 $160.8750
12+ $17.2984 $207.5808
15+ $16.7218 $250.8270
21+ $14.9920 $314.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess