EN
  • EN
  • DE

TMS320C5514AZCH12

Part No TMS320C5514AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 120MHz 240MIPS 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797293-TMS320C5514AZCH12
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5514
Introduction Date March 17, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5514AZCH12 CAD Model

Description

Product Overview: TMS320C5514AZCH12

The TMS320C5514AZCH12 is a high-performance, low-power digital signal processor (DSP) product from the reputable semiconductor manufacturer, Texas Instruments (TI). This DSP is part of TI's TMS320C55x DSP family, which is designed to meet the rigorous processing demands of audio and voice-related applications.

Key Features

  • Advanced DSP Core: The TMS320C5514AZCH12 features a 16-bit fixed-point DSP core that can run at a clock speed of up to 120 MHz, providing efficient performance for complex signal processing tasks.
  • Integrated Memory: This DSP comes with integrated memory including 320KB of RAM and 640KB of ROM, enabling efficient data storage and retrieval without the need for external memory components.
  • Low Power Consumption: It is designed for low-power applications, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.
  • Rich Peripheral Set: The device includes a variety of peripherals such as I2C, SPI, UART, and USB interfaces, allowing for flexible connectivity options with other components and systems.
  • Enhanced Audio Features: With specialized hardware support for audio processing, the TMS320C5514AZCH12 is capable of handling advanced audio algorithms, making it suitable for applications like speech and audio codecs, voice recognition, and sound enhancement.

Applications

The TMS320C5514AZCH12 is widely used in a range of applications, particularly in the fields of:

  • Professional and consumer audio equipment
  • Portable audio players
  • Voice-activated devices
  • Telecommunication infrastructure
  • Medical instrumentation

Design Support

Texas Instruments offers comprehensive design support for the TMS320C5514AZCH12, including technical documentation, development tools, software libraries, and reference designs. This support helps designers to reduce development time and bring products to market faster.

In conclusion, the TMS320C5514AZCH12 from Texas Instruments stands out as a powerful DSP solution for developers looking to incorporate high-quality audio processing into their designs, with the added benefits of low power consumption and robust support infrastructure.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1721 $56.6884
9+ $11.6284 $104.6556
14+ $11.2651 $157.7114
19+ $10.9017 $207.1323
24+ $10.5383 $252.9192
32+ $9.4481 $302.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,275 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess