EN
  • EN
  • DE
  • IT

TMS320C5515AZCHA12

Part No TMS320C5515AZCHA12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series TMS320C55x
Package Tray
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 196-LFBGA
Case / Package 196-NFBGA (10x10)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS320C5515AZCHA12-ND, 296-34509-5, -296-34509-5-ND
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937112-TMS320C5515AZCHA12
Ultra Librarian 3D Model Ultra Librarian TMS320C5515AZCHA12 CAD Model

Description

The TMS320C5515AZCHA12 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This processor is part of the TMS320C55x™ DSP generation and is optimized for low-power and high-performance audio and voice applications.

It features a 16-bit fixed-point architecture that delivers powerful computing performance while maintaining energy efficiency, making it an ideal choice for portable and battery-powered devices. The TMS320C5515AZCHA12 operates at a frequency of up to 120MHz, providing the computational power necessary for complex algorithms in real-time processing.

The device includes a variety of integrated peripherals, such as a multi-channel buffered serial port (McBSP), an Inter-Integrated Circuit (I²C) bus, a High-Speed Universal Serial Bus (USB 2.0), and an LCD controller. These features facilitate easy communication with other devices and the ability to interface with various components, enhancing system integration and reducing the need for additional components.

With its low-power consumption modes and power-saving features, the TMS320C5515AZCHA12 is particularly suited for handheld and portable applications. It supports multiple power domains and has a sophisticated power management controller that allows for fine-grained control of power usage, thereby extending battery life in portable devices.

The DSP also includes a rich set of development tools to support the design and implementation of embedded systems. Texas Instruments provides an integrated development environment (IDE), code generation tools, and a comprehensive software library, which help in reducing development time and accelerating time-to-market for products utilizing the TMS320C5515AZCHA12.

In summary, the TMS320C5515AZCHA12 from Texas Instruments is a robust DSP solution that offers a balance of performance, power efficiency, and integrated features. It is an excellent choice for developers looking to create advanced audio, voice, and connected applications with stringent power and space constraints.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3035 $66.9105
6+ $18.3003 $109.8018
9+ $17.7284 $159.5556
12+ $17.1565 $205.8780
16+ $16.5846 $265.3536
21+ $14.8690 $312.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess