EN
  • EN
  • DE

TMS320C6203

Part No TMS320C6203
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271057-TMS320C6203
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6203 CAD Model

Description

The TMS320C6203 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient data processing capabilities and power optimization. This DSP is part of the TMS320C6x DSP family, which is designed to handle a wide range of applications including telecommunications, audio processing, industrial control, and digital imaging.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 300 MHz, the TMS320C6203 is capable of delivering up to 2400 million instructions per second (MIPS), making it suitable for computationally intensive tasks.
  • VelociTI Advanced Very Long Instruction Word (VLIW) Architecture: This architecture allows the processor to execute multiple instructions in parallel, significantly improving the overall performance and efficiency of the system.
  • Large On-Chip Memory: The device includes a large on-chip memory, which minimizes the need for external memory and thus reduces system cost and complexity.
  • Flexible Peripheral Set: The TMS320C6203 comes with a comprehensive set of peripherals, including a high-speed parallel interface, multiple serial ports, and timers, providing versatile connectivity options for various applications.
  • Low Power Consumption: TI's advanced process technology enables the TMS320C6203 to offer industry-leading performance while maintaining low power consumption, suitable for power-sensitive applications.

Applications

The TMS320C6203 is designed for use in a diverse range of applications, such as:

  • Telecommunications infrastructure (e.g., base stations, media gateways)
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Video and image processing

With its robust set of features and capabilities, the TMS320C6203 is an ideal choice for developers and engineers seeking a DSP that offers both performance and versatility. Texas Instruments provides extensive support for the TMS320C6203, including development tools, software libraries, and reference designs, to accelerate the development process and reduce time-to-market for products utilizing this powerful processor.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.2319 $115.2319
2+ $111.5147 $223.0294
3+ $107.7976 $323.3928
4+ $96.6461 $386.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess