EN
  • EN
  • DE

TMS320C6211BZFN167

Part No TMS320C6211BZFN167
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 1271071-TMS320C6211BZFN167
Manufacturer Homepage www.ti.com
Family Name TMS320C6211B
Introduction Date March 14, 2006
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BZFN167 CAD Model

Description

Introducing the TMS320C6211BZFN167: A High-Performance DSP from Texas Instruments

The TMS320C6211BZFN167 is a powerful digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to handle complex signal processing tasks with ease, this DSP is part of the TMS320C62x series, which is well-known for its high performance and efficiency. The TMS320C6211BZFN167 is an ideal choice for a wide range of applications, including telecommunications, industrial control, audio processing, and more.

At the heart of the TMS320C6211BZFN167 is a fixed-point, super-scalar processor capable of executing up to 1,200 million instructions per second (MIPS). This impressive processing power is achieved through its advanced very-long-instruction-word (VLIW) architecture, which allows the DSP to execute multiple instructions simultaneously. The device operates at a core frequency of 150MHz, ensuring swift and responsive performance in demanding signal processing environments.

The TMS320C6211BZFN167 comes equipped with a range of features to support complex signal processing tasks. It includes 256KB of on-chip RAM, which is essential for high-speed data access and temporary data storage during processing. Additionally, this DSP incorporates a rich set of peripherals, including a host port interface, a 32-bit external memory interface (EMIF), and two multichannel buffered serial ports (McBSPs), providing versatile connectivity options and ease of integration into a variety of systems.

With its 167-pin MicroStar BGA (ball grid array) packaging, the TMS320C6211BZFN167 offers a compact footprint that is suitable for space-constrained applications. The device also supports a wide temperature range, making it robust enough for use in harsh environmental conditions.

Developers can take advantage of the comprehensive software and hardware support provided by Texas Instruments, including development tools, reference designs, and a vibrant community of engineers. This support helps to accelerate the design cycle and bring products to market faster.

In summary, the TMS320C6211BZFN167 is a versatile and powerful DSP that delivers exceptional performance for a variety of signal processing applications. Its robust feature set, high-speed processing capabilities, and support infrastructure from Texas Instruments make it a top choice for engineers and designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess