EN
  • EN
  • DE

TMS320C6414EGLZA5E0

Part No TMS320C6414EGLZA5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219325-TMS320C6414EGLZA5E0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414EGLZA5E0 CAD Model

Description

The TMS320C6414EGLZA5E0 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern telecommunication, multimedia, and industrial applications. This DSP is part of the TMS320C64x series, which is renowned for its high-speed signal processing capabilities and efficient power consumption.

Featuring a fixed-point architecture, the TMS320C6414 operates at a frequency of up to 600 MHz. This impressive speed is facilitated by its advanced 90nm process technology, enabling the device to execute up to 4800 million instructions per second (MIPS). The DSP core is optimized for operations that are critical to digital signal processing, such as multiply-accumulate (MAC) operations, which are fundamental in algorithms for filtering, FFTs, and matrix operations.

The device is equipped with a large 1MB of on-chip Level 2 (L2) cache, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and improved performance for complex signal processing tasks. Additionally, the TMS320C6414 includes 16KB of Level 1 (L1) program cache and 16KB of L1 data cache, further enhancing its data processing efficiency.

For connectivity, the TMS320C6414EGLZA5E0 incorporates a range of peripherals. It features a high-bandwidth Viterbi coprocessor, Turbo decoder coprocessor, and multiple high-speed communication ports, including a Gigabit Ethernet MAC (GEM), PCI, and UTOPIA interfaces. These interfaces enable quick and reliable data transfer, making the DSP an ideal choice for network infrastructure equipment, such as base stations and routers.

The DSP's versatility is underscored by its support for a variety of external memory interfaces, including SDRAM, SBSRAM, and Flash memory. This flexibility ensures that the TMS320C6414 can be integrated into a wide range of system designs with different memory requirements.

In summary, the Texas Instruments TMS320C6414EGLZA5E0 DSP is a powerhouse for applications requiring intense computational capabilities and high-speed data processing. Its combination of speed, efficiency, and connectivity makes it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess