EN
  • EN
  • DE

TMS320C6414TGLZ6

Part No TMS320C6414TGLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 716761-TMS320C6414TGLZ6
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TGLZ6 CAD Model

Description

Introducing the TMS320C6414TGLZ6 DSP from Texas Instruments

The TMS320C6414TGLZ6 is a high-performance digital signal processor (DSP) from the reputable Texas Instruments TMS320C6000 DSP family. This processor is specifically designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications, including telecommunications, medical imaging, audio processing, and industrial control systems.

Key Features:

  • High-Speed Performance: With a core frequency of up to 600 MHz, the TMS320C6414TGLZ6 delivers up to 4800 million instructions per second (MIPS), providing ample processing power for demanding signal processing tasks.
  • Advanced Architecture: The device features the VelociTI.2™ architecture, which enhances parallelism and enables the processor to execute multiple operations simultaneously, thus improving overall system throughput.
  • Integrated Memory: It comes with integrated memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, and a 64-bit external memory interface that supports SDRAM, SBSRAM, and Flash memory.
  • Robust Peripheral Set: A rich set of peripherals, including multiple multichannel buffered serial ports (McBSPs), a 10/100 Mb/s Ethernet MAC (EMAC), a high-speed parallel port, and general-purpose I/O (GPIO) pins, provide flexible interfacing options.
  • Power Efficiency: The TMS320C6414TGLZ6 is designed with power efficiency in mind, featuring multiple power-saving modes to reduce overall power consumption.
  • Scalable Platform: As part of the TMS320C6000 DSP platform, the TMS320C6414TGLZ6 ensures software and hardware scalability, allowing for easy integration and future upgrades within the product family.

Applications:

The versatility of the TMS320C6414TGLZ6 makes it suitable for a diverse array of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Video and Image Processing
  • Instrumentation and Test Equipment

With its robust processing capabilities and comprehensive set of features, the TMS320C6414TGLZ6 DSP from Texas Instruments is a powerful solution for developers looking to push the boundaries of digital signal processing and achieve new levels of performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess