EN
  • EN
  • DE

TMS320C6414TGLZA7

Part No TMS320C6414TGLZA7
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271084-TMS320C6414TGLZA7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TGLZA7 CAD Model

Description

Introducing the TMS320C6414TGLZA7 DSP from Texas Instruments

The TMS320C6414TGLZA7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This powerful DSP is part of the TMS320C64x series, which is renowned for its high-speed data processing capabilities and efficient performance in a wide range of applications including telecommunications, medical imaging, audio processing, and industrial control systems.

At the heart of the TMS320C6414TGLZA7 is a fixed-point architecture that operates at a core frequency of up to 600 MHz. This robust processor is built on a 90 nm process technology, ensuring a balance between performance and power efficiency. With its advanced Very Long Instruction Word (VLIW) architecture, the TMS320C6414TGLZA7 can execute multiple operations in parallel, significantly boosting the processing throughput and enabling real-time performance in complex signal processing tasks.

Key Features of the TMS320C6414TGLZA7:

  • High-Performance Processing: With a clock speed of up to 600 MHz, this DSP can handle high-throughput signal processing tasks with ease.
  • Large On-Chip Memory: It includes a large on-chip memory, which comprises 1MB of Level 2 (L2) cache that can be configured as mapped RAM or cache to optimize performance.
  • External Memory Interface: The device supports a wide variety of external memory options, including SDRAM, SRAM, and Flash, providing flexibility for system designers.
  • Rich Peripheral Set: The TMS320C6414TGLZA7 comes with a host of integrated peripherals, including Ethernet MAC, multiple serial ports, and high-speed I/O ports, to reduce system costs and board space.
  • Scalability: As part of the TMS320C64x family, this DSP offers code compatibility with other C64x devices, allowing for scalable designs across different performance points.

The TMS320C6414TGLZA7 is designed to be a versatile solution for system designers looking for a balance between high performance and power efficiency. Whether it's for processing complex algorithms in real-time or handling multiple data streams simultaneously, this DSP by Texas Instruments stands as a solid choice for your signal processing needs.

With its robust set of features and capabilities, the TMS320C6414TGLZA7 is well-suited for applications that require intense computational power and high reliability. Its industry-leading performance ensures that your products can keep up with the evolving demands of technology and market needs.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess