EN
  • EN
  • DE

TMS320C6415TBGLZA8

Part No TMS320C6415TBGLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 850MHz 6800MIPS 532-Pin FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797319-TMS320C6415TBGLZA8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6415T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZA8 CAD Model

Description

The TMS320C6415TBGLZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in processing complex algorithms. This DSP is part of the TMS320C64x series, which is specifically designed for applications that require high levels of computational power and real-time processing capabilities.

Key Features

  • Clock Speed: The TMS320C6415TBGLZA8 operates at a clock speed of up to 1GHz, which allows for rapid data processing and quick execution of tasks.
  • Core Architecture: It features the advanced VelociTI.2 architecture, which enhances parallelism and therefore boosts overall system performance.
  • Memory: This DSP comes with a robust internal memory system that includes L1 and L2 caches designed to optimize processing speeds by minimizing data access times.
  • Integrated Peripherals: It offers a range of integrated peripherals such as a multichannel buffered serial port, a high-performance timer, and a host port interface, facilitating versatile connectivity and functionality.
  • Power Efficiency: Despite its high performance, the TMS320C6415TBGLZA8 maintains power efficiency, making it suitable for energy-sensitive applications.

Applications

The processor's robust feature set makes it ideal for a wide range of applications, including:

  • Telecommunications infrastructure
  • Medical imaging systems
  • Audio and video processing
  • Industrial control systems
  • Instrumentation and defense systems

Package and Quality

The TMS320C6415TBGLZA8 is available in a 144-BGA (Ball Grid Array) package, which ensures a small footprint while providing reliable connectivity to the printed circuit board (PCB). Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, with rigorous testing and quality assurance processes in place to ensure performance and reliability.

With its robust processing capabilities, the TMS320C6415TBGLZA8 stands out as a premier choice for developers and engineers looking for a DSP that can handle intensive computational tasks while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.8577
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess