EN
  • EN
  • DE

TMS320C6415TBGLZW8

Part No TMS320C6415TBGLZW8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320, DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 742707-TMS320C6415TBGLZW8
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZW8 CAD Model

Description

The TMS320C6415TBGLZW8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C64x series, which is widely recognized for its use in applications requiring intensive signal processing tasks such as telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 1 GHz, the TMS320C6415TBGLZW8 is designed to handle complex algorithms and multiple processing tasks with ease.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables the processor to execute multiple operations in parallel, significantly increasing its computational throughput.
  • Large On-Chip Memory: The DSP includes a large on-chip memory which minimizes the need for external memory and thus reduces system latency and power consumption.
  • High-Speed Interconnects: With high-speed interconnects, this DSP offers excellent data transfer rates, which is crucial for real-time processing applications.
  • Robust Peripheral Set: The DSP comes with a variety of peripherals that facilitate easy integration into a wide range of systems.

Applications

The TMS320C6415TBGLZW8 is suitable for a variety of high-end applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Video and Image Processing

Technical Specifications

Parameter Value Clock Speed Up to 1 GHz Data Bus Width 64-Bit Instruction Set Architecture VLIW On-Chip Memory Integrated Package / Case FCBGA

The TMS320C6415TBGLZW8 is a testament to Texas Instruments' commitment to providing cutting-edge technology for complex digital signal processing needs. Whether for industrial, medical, or communication applications, this DSP stands out as a robust and versatile solution.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $21.8976

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.9479 $118.9479
2+ $114.9830 $229.9660
3+ $103.0882 $309.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess