EN
  • EN
  • DE

TMS320C6415ZLZ

Part No TMS320C6415ZLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219337-TMS320C6415ZLZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6415ZLZ CAD Model

Description

The TMS320C6415ZLZ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a myriad of demanding applications that require intensive computational power and high data throughput. This DSP is part of the TMS320C64x series, which is renowned for its robust architecture and efficiency in handling complex signal processing tasks.

Key Features:

  • High-speed DSP Core: The TMS320C6415ZLZ operates at a core frequency that provides ample processing power for real-time applications, making it ideal for multimedia, telecommunications, and imaging systems.
  • Large On-chip Memory: It comes equipped with a large integrated memory, reducing the need for external memory components and ensuring swift data access and storage.
  • Advanced Peripherals: The DSP includes a range of peripherals that facilitate connectivity and data transfer, including high-speed serial ports and parallel interfaces.
  • VELCRO® Interface: The VELCRO (Very Long Instruction Word) architecture allows for multiple operations to be executed in parallel, significantly boosting the overall system performance.
  • Low Power Consumption: Despite its high performance, the TMS320C6415ZLZ is designed to be power-efficient, making it suitable for portable and battery-operated devices.
  • Scalability: The processor's scalability ensures it can be used in a range of products, from low-end to high-end applications, without significant changes to the core design.

Applications:

The versatility of the TMS320C6415ZLZ allows it to be used across various industries and applications. It is particularly well-suited for:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging systems
  • Digital video applications
  • Industrial control systems

With its robust set of features and capabilities, the Texas Instruments TMS320C6415ZLZ DSP is a powerful solution for developers looking to integrate high-speed signal processing into their products. Its combination of performance, efficiency, and flexibility makes it a go-to choice for cutting-edge technology developments.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess