EN
  • EN
  • DE

TMS320C6454BCTZ8

Part No TMS320C6454BCTZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 697FCBGA / DSP Fixed-Point 32bit 850MHz 8000MIPS 697-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate 850MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797333-TMS320C6454BCTZ8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6454
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6454BCTZ8 CAD Model

Description

The TMS320C6454BCTZ8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in a wide range of applications. This DSP is part of the TMS320C64x+™ series, a line of processors that are well-suited for tasks requiring intensive mathematical computations, making them ideal for multimedia, telecommunications, audio processing, and industrial applications.

Key Features

  • High-Performance Signal Processing: The TMS320C6454BCTZ8 is built on a 1GHz core and is capable of delivering up to 8000 MIPS (Million Instructions Per Second), which allows for efficient handling of complex algorithms and signal processing tasks.
  • Large On-Chip Memory: It includes 1MB of L2 cache, which can be configured as mapped RAM or cache, and 256KB of L1 program and data RAM, enabling fast access to frequently used data and instructions.
  • Integrated Peripherals: This DSP features a rich set of peripherals including Ethernet MAC, Serial RapidIO®, and high-performance inter-integrated circuit (I2C) interfaces, which facilitate easy connectivity and data transfer with other components in a system.
  • Power Efficiency: The TMS320C6454BCTZ8 is designed with energy efficiency in mind, providing a balance between high-speed performance and power consumption, making it suitable for power-sensitive applications.
  • Scalable Platform: As part of the scalable TMS320C64x+™ series, this DSP allows for easy migration and software compatibility across different devices within the series, providing flexibility and a clear upgrade path for system designs.

Applications

The versatility of the TMS320C6454BCTZ8 DSP makes it an excellent choice for a variety of applications, including:

  • Wireless Infrastructure (Base Stations, Femtocells, etc.)
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • Video Surveillance and Security Systems

With its advanced features and Texas Instruments' commitment to quality, the TMS320C6454BCTZ8 is a reliable and powerful solution for any application requiring intensive digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess