EN
  • EN
  • DE

TMS320C6454BCTZA

Part No TMS320C6454BCTZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 697FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797332-TMS320C6454BCTZA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6454
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6454BCTZA CAD Model

Description

The TMS320C6454BCTZA is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is part of TI's TMS320C64x family, which is widely recognized for its robust architecture that is optimized for telecommunication, industrial, and multimedia applications.

Key Features

  • Core: The device features a fixed-point, 1GHz DSP core that is capable of executing up to 8000 MIPS (Million Instructions Per Second), making it ideal for high-speed signal processing tasks.
  • Memory: It comes equipped with integrated memory controllers for both L1 and L2 caches, providing 1MB of total dedicated RAM for efficient data handling.
  • Interfaces: This DSP includes a variety of peripherals and interfaces such as Gigabit Ethernet MAC, PCI-Express, and Serial RapidIO, allowing for flexible connectivity and high-speed data transfers.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6454BCTZA offers advanced power management features that contribute to reduced power consumption without compromising performance.

Applications

The versatility of the TMS320C6454BCTZA makes it suitable for a wide range of applications. It is particularly effective in:

  • Telecommunications infrastructure such as base stations and media gateways.
  • Industrial control systems requiring high-speed data analysis and real-time processing.
  • Medical imaging equipment where precise and quick signal processing is critical.
  • High-definition video and audio processing for both consumer and professional multimedia products.

Design Support

Developers looking to integrate the TMS320C6454BCTZA into their designs can take advantage of Texas Instruments' comprehensive support network. TI provides extensive documentation, software tools, and development kits to streamline the design process and reduce time to market.

Quality and Reliability

As with all Texas Instruments products, the TMS320C6454BCTZA is manufactured to the highest standards of quality and reliability. This DSP is built to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess