EN
  • EN
  • DE

TMS320C6654CZH7

Part No TMS320C6654CZH7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6654CZH7 / DSP Fixed-Point/Floating-Point 16bit 850MHz 27200MIPS 625-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 750MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 1.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 797348-TMS320C6654CZH7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6654
ECCN 3A991.a.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6654CZH7 CAD Model

Description

Texas Instruments TMS320C6654CZH7 Overview

The Texas Instruments TMS320C6654CZH7 is a high-performance, fixed and floating-point digital signal processor (DSP) that is part of the TMS320C66x family of devices. This DSP is designed to meet the intense processing needs of modern embedded applications, including communications, medical imaging, test and automation, high-end imaging, and industrial audio.

With its advanced architecture, the TMS320C6654CZH7 provides a balance of performance, power efficiency, and cost-effectiveness. This processor is built on TI's KeyStone multicore architecture, which integrates the C66x CorePac DSP core, operating at a frequency of up to 1.25GHz, and delivers up to 10GHz of raw DSP processing power. The device also includes a high-bandwidth crossbar switch, multicore navigator, and memory controller, making it an ideal solution for multitasking and throughput-intensive applications.

Key Features and Benefits:

  • High-Performance DSP: The C66x DSP core with VLIW architecture provides up to 1.25GHz, enabling simultaneous execution of multiple instructions and efficient handling of complex algorithms.
  • Integrated Memory: The device comes with integrated memory controllers for enhanced performance and reduced system cost by supporting various types of memory, including DDR3, DDR3L, and ECC.
  • Scalable and Energy-Efficient: The multicore architecture allows scalable performance by enabling multiple DSP cores to work in parallel, while the power-efficient design ensures reduced energy consumption.
  • Robust Connectivity: A rich set of peripherals, including PCIe, Gigabit Ethernet, and Serial RapidIO, provides high-speed connectivity options for system integration.
  • Software Support: TI provides a comprehensive suite of development tools, software libraries, and support to facilitate application development and speed up time-to-market.

The TMS320C6654CZH7 is suitable for a wide array of applications where performance, power efficiency, and reliability are crucial. Whether you're designing advanced communication systems or sophisticated real-time analytics, this DSP offers the computational power and flexibility to meet the demands of your complex applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.5943 $90.5943
2+ $87.7632 $175.5264
3+ $84.9321 $254.7963
4+ $82.1011 $328.4044
5+ $73.6078 $368.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess