EN
  • EN
  • DE

TMS320C6654CZH8

Part No TMS320C6654CZH8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA / DSP Fixed-Point/Floating-Point 16bit 850MHz 27200MIPS 625-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 850MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 1.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 797349-TMS320C6654CZH8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6654
Introduction Date March 26, 2012
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6654CZH8 CAD Model

Description

The TMS320C6654CZH8 is a high-performance, fixed and floating-point digital signal processor (DSP) from Texas Instruments (TI) that is part of the C66x family of KeyStone multicore DSP devices. This product is designed to meet the demanding needs of high-throughput, real-time processing applications across a range of industries, including telecommunications, industrial, medical, and high-end imaging.

Key Features

  • Clock Speed: The TMS320C6654CZH8 operates at a clock speed of up to 1.25 GHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Core: It features a single C66x CorePac DSP core, which is capable of delivering up to 160 GFLOPS of performance, making it suitable for applications requiring intense mathematical computations.
  • Memory: The device includes integrated memory controllers for efficient data management and throughput, supporting DDR3 memory with ECC for improved data integrity.
  • Cache: It has a robust cache architecture with 32KB of L1 program cache, 32KB of L1 data cache, and 512KB of L2 cache, which can be configured as SRAM for additional flexibility.
  • Interfaces: A rich set of peripherals and interfaces are provided, including PCIe, Gigabit Ethernet, and Serial RapidIO, allowing for versatile connectivity options in embedded systems.
  • Power Efficiency: Designed with TI's advanced process technology, the TMS320C6654CZH8 offers exceptional power efficiency, essential for embedded applications where power consumption is a critical factor.
  • Software Support: TI provides a comprehensive suite of software tools and libraries to support the development of applications on the TMS320C6654CZH8, including the Code Composer Studio integrated development environment (IDE) and the Multicore Software Development Kit (MCSDK).

Applications

The TMS320C6654CZH8 is ideally suited for a wide array of applications. In the field of telecommunications, it can be used for baseband processing, media gateways, and mission-critical communication systems. Industrial applications include motor control, machine vision, and automation systems. Medical imaging systems, such as MRI and CT scanners, benefit from the DSP's high processing power. Additionally, the device is well-suited for high-end imaging tasks, such as video surveillance, analytics, and digital media processing.

Overall, the TMS320C6654CZH8 from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it a top choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 100LQFP
Lowest to $68.4549
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $81.4154
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess