EN
  • EN
  • DE

TMS320C6670AXCYPA2

Part No TMS320C6670AXCYPA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series TMS320C66x
Package Tube
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting Surface Mount
Package 841-BFBGA, FCBGA
Case / Package 841-FCBGA (24x24)
Family Name TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937115-TMS320C6670AXCYPA2
Ultra Librarian 3D Model Ultra Librarian TMS320C6670AXCYPA2 CAD Model

Description

Product Overview: TMS320C6670AXCYPA2

The TMS320C6670AXCYPA2 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This advanced DSP is part of the TMS320C66x series of processors, which are renowned for their fixed and floating-point capabilities, making them ideal for a diverse range of applications, including telecommunications, imaging, audio, and industrial automation.

Key Features:

  • Core: The TMS320C6670AXCYPA2 features four C66x DSP cores, each running at a clock speed of up to 1.25 GHz. This multicore architecture provides a balance of performance and power efficiency, allowing for parallel processing and increased throughput.
  • Memory: Equipped with a robust memory architecture, the DSP includes integrated memory controllers for both L1 and L2 cache, ensuring fast and efficient data access. Additionally, it supports external memory interfaces for DDR3 SDRAM, allowing for expanded memory capacity.
  • Interfaces: A wide range of high-speed interfaces are supported, including PCIe, Gigabit Ethernet, and Serial RapidIO, providing versatile connectivity options for system integration.
  • Signal Processing: The DSP excels in signal processing tasks with its optimized instruction set, which includes support for advanced vector processing. This makes it particularly adept at handling complex algorithms in applications like wireless baseband processing, medical imaging, and video analytics.
  • Power Management: The TMS320C6670AXCYPA2 incorporates sophisticated power management features, allowing for dynamic scaling of power consumption based on processing needs, which is critical for energy-sensitive applications.

Applications:

The versatile nature of the TMS320C6670AXCYPA2 DSP makes it suitable for a broad range of applications. It is commonly used in:

  • Wireless communications infrastructure, such as base stations and network processors.
  • High-performance computing tasks, where parallel processing can significantly reduce computation time.
  • Medical equipment, including diagnostic imaging systems like MRI and CT scanners.
  • Video surveillance systems, where real-time video processing and analytics are required.
  • Industrial automation systems, where precise and rapid signal processing is essential for control and monitoring.

With its combination of performance, connectivity, and power efficiency, the TMS320C6670AXCYPA2 from Texas Instruments stands out as a robust solution for any application requiring intense digital signal processing capabilities.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess