EN
  • EN
  • DE

TMS320C6711DGDP250

Part No TMS320C6711DGDP250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 272-BGA / DSP Floating-Point 32bit 250MHz 2000MIPS 272-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 797363-TMS320C6711DGDP250
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711D
Introduction Date February 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6711DGDP250 CAD Model

Description

Product Overview: TMS320C6711DGDP250

The TMS320C6711DGDP250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatility in handling complex digital signal processing tasks. This product is part of the TMS320C67xx series, which is designed to meet the intense computational demands of applications in audio, telecommunications, industrial control, and more.

Key Features:

  • Clock Speed: The TMS320C6711DGDP250 operates at a clock speed of 250MHz, providing rapid data processing and efficient handling of multiple operations simultaneously.
  • Precision: With its 32-bit fixed-point DSP architecture, it delivers precise calculations, essential for applications requiring high accuracy.
  • Memory: It comes equipped with a large memory, including 256K bytes of on-chip RAM and a 16K-byte L1 program cache, enabling efficient data management and storage.
  • Performance: The DSP is capable of achieving up to 2000 million instructions per second (MIPS), ensuring high-speed performance for computationally intensive tasks.
  • Peripheral Integration: This processor includes a host of integrated peripherals such as a multichannel buffered serial port, a host port interface, and two 32-bit timers, all of which enhance its functionality and potential for system integration.

Applications:

The TMS320C6711DGDP250 is ideal for a variety of applications, including:

  • Professional and consumer audio systems
  • Telecommunication infrastructure
  • Speech processing and synthesis
  • Instrumentation and control systems
  • Digital image processing

Technical Specifications:

Parameter Value Core Processor TMS320C67x Series TMS320C67xx Package / Case BGA Operating Temperature 0°C ~ 90°C

With its robust set of features and capabilities, the TMS320C6711DGDP250 from Texas Instruments is an excellent choice for developers and engineers looking for a reliable DSP to power their high-end applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6994 $71.3988
4+ $29.2919 $117.1676
6+ $28.3765 $170.2590
8+ $27.4611 $219.6888
10+ $26.5458 $265.4580
13+ $23.7996 $309.3948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess