EN
  • EN
  • DE

TMS320C6747BZKBT3

Part No TMS320C6747BZKBT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271159-TMS320C6747BZKBT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6747
Introduction Date July 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6747BZKBT3 CAD Model

Description

Texas Instruments TMS320C6747BZKBT3 DSP

The TMS320C6747BZKBT3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous processing demands of modern embedded audio, industrial, and biometric applications. As a member of the C674x DSP family, this device boasts a perfect blend of the low-power and high-performance features that have made Texas Instruments a leader in DSP technology.

Key Features:

  • High-Performance Processing: With a clock speed of up to 300 MHz, the TMS320C6747BZKBT3 delivers up to 2400 MIPS (Million Instructions Per Second), providing ample processing power for complex algorithms and signal processing tasks.
  • Large On-Chip Memory: This DSP comes equipped with integrated memory, including 64KB of L1 RAM, 256KB of L2 RAM, and an additional 128KB of ROM. Such memory configuration allows for efficient data management and quick access to critical code.
  • Enhanced Peripheral Set: A variety of peripherals are included, such as a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 OTG interface, and an MMC/SD card interface, enabling easy connectivity and data transfer.
  • Robust Security Features: The TMS320C6747BZKBT3 incorporates a secure boot and 128-bit secure data storage to protect intellectual property and ensure secure application deployment.
  • Low Power Consumption: Despite its high performance, this DSP is designed for low power consumption, making it ideal for portable and power-sensitive applications.
  • Flexible Development: Support for the TI DSP/BIOS™ and a range of development tools, including the Code Composer Studio™ IDE, facilitates rapid development and debugging.

Applications:

The versatile TMS320C6747BZKBT3 is suitable for a wide array of applications, including:

  • Professional and consumer audio systems
  • Industrial control and automation
  • Biometric analysis and security systems
  • Medical imaging and diagnostics
  • Telecommunications infrastructure

With its advanced features and capabilities, the Texas Instruments TMS320C6747BZKBT3 DSP stands out as a powerful solution for developers seeking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6892 $91.3784
3+ $37.4886 $112.4658
5+ $36.3171 $181.5855
6+ $35.1456 $210.8736
8+ $33.9741 $271.7928
10+ $30.4595 $304.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess