EN
  • EN
  • DE

TMS320DM355DZCEA21

Part No TMS320DM355DZCEA21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA / DSP 32bit 270MHz 270MIPS 337-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 797388-TMS320DM355DZCEA21
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM355
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM355DZCEA21 CAD Model

Description

Introducing the TMS320DM355DZCEA21 from Texas Instruments

The TMS320DM355DZCEA21 is a high-performance digital media system-on-chip (SoC) from the renowned semiconductor manufacturer Texas Instruments. This powerful component is designed to support a wide range of multimedia applications, including video and audio processing, image capture, and streaming capabilities. It is an ideal solution for developers looking to create sophisticated digital media products with high-quality performance requirements.

Key Features of the TMS320DM355DZCEA21

  • DaVinci Technology: The TMS320DM355DZCEA21 is built on Texas Instruments' DaVinci technology, which provides optimized DSP and ARM cores for handling complex digital media processing tasks efficiently.
  • ARM926EJ-S Core: The SoC includes an ARM926EJ-S core that operates at up to 216 MHz, offering robust control processing capabilities for managing system functions and user interfaces.
  • High-Quality Video Processing: With its integrated video processing subsystem, the device supports a variety of codecs and formats, enabling high-quality video capture, playback, and streaming.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM355DZCEA21 is suitable for battery-powered devices, ensuring longer operation times without compromising performance.
  • Extensive Connectivity: This SoC features a range of peripherals and interfaces, including USB 2.0, MMC/SD card, and more, providing flexible options for connecting to other devices and systems.

Applications

The versatility of the TMS320DM355DZCEA21 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Portable media players
  • Digital cameras and camcorders
  • Security and surveillance systems
  • Video conferencing equipment
  • Automotive infotainment systems

Conclusion

With its powerful multimedia processing capabilities, low power consumption, and extensive connectivity options, the TMS320DM355DZCEA21 from Texas Instruments stands out as a top-tier solution for developers and manufacturers aiming to produce advanced digital media devices. Its integration of both DSP and ARM cores within a single SoC streamlines the design process, allowing for the creation of compact, efficient, and high-performing products that meet the demands of today's tech-savvy consumers.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess