EN
  • EN
  • DE

TMS320DM355ZCE135

Part No TMS320DM355ZCE135
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 135MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 1271178-TMS320DM355ZCE135
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Family Name TMS320DM355
Introduction Date March 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM355ZCE135 CAD Model

Description

Product Overview: TMS320DM355ZCE135

The TMS320DM355ZCE135 is a sophisticated System-on-Chip (SoC) from Texas Instruments, designed with an emphasis on digital media processing. This powerful IC is part of the TMS320DM355 series of digital signal processors (DSPs) which are optimized for applications requiring efficient and high-quality video and image processing capabilities, such as digital cameras, video surveillance systems, and portable media players.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM355ZCE135 is a high-performance DSP core that can clock up to 270 MHz, providing the computational power necessary for complex algorithms in real-time media processing.
  • Integrated Video Processing Subsystem: This SoC includes an integrated video processing subsystem that supports a range of video codecs, making it an ideal choice for applications that require video encoding and decoding.
  • Enhanced Imaging Capabilities: With its dedicated imaging hardware, the TMS320DM355ZCE135 can handle high-resolution images and advanced image processing tasks with ease, catering to the needs of digital imaging devices.
  • Power Efficiency: Designed with Texas Instruments' low-power technology, the chip is optimized for battery-operated devices, ensuring longer operation time while maintaining high performance.

Connectivity and Expansion:

The TMS320DM355ZCE135 offers a variety of connectivity options, including USB 2.0, MMC/SD card interfaces, and an ATA/ATAPI interface. This ensures easy integration with peripheral devices and memory expansion, providing flexibility for product design and development.

Development Support:

Developers can take advantage of Texas Instruments' extensive support ecosystem for the TMS320DM355ZCE135. This includes development tools, software libraries, and reference designs, which help to accelerate the design process and reduce time to market.

Applications:

With its powerful feature set, the TMS320DM355ZCE135 is well-suited for a wide range of applications, including but not limited to:

  • High-definition digital camcorders
  • Digital still cameras
  • Video conferencing systems
  • Security and surveillance equipment

In conclusion, the TMS320DM355ZCE135 from Texas Instruments is a versatile and powerful digital signal processor that offers a comprehensive solution for advanced digital media applications, combining performance, efficiency, and a broad range of features to enable innovative product designs.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3761 $64.7522
4+ $26.5651 $106.2604
6+ $25.7349 $154.4094
9+ $24.9047 $224.1423
11+ $24.0746 $264.8206
14+ $21.5841 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess