EN
  • EN
  • DE

TMS320DM6467CZUT6

Part No TMS320DM6467CZUT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219412-TMS320DM6467CZUT6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CZUT6 CAD Model

Description

Texas Instruments TMS320DM6467CZUT6 Digital Media Processor

The TMS320DM6467CZUT6 is a high-performance digital media processor from Texas Instruments (TI) that is part of the TMS320DM646x Digital Media System-on-Chip (DMSoC) family. This advanced processor is designed to meet the demands of high-definition (HD) video and audio processing, making it an ideal choice for applications such as digital video recorders, video conferencing systems, IP set-top boxes, media gateways, and medical imaging devices.

At the heart of the TMS320DM6467CZUT6 lies a powerful dual-core architecture that combines a TMS320C64x+™ DSP core with an ARM926EJ-S core. This combination allows for exceptional multitasking capabilities, with the DSP core handling intensive signal processing tasks while the ARM core manages control processing and system functions. The processor operates at a core frequency of up to 729 MHz, delivering the computational power necessary for complex multimedia processing.

One of the standout features of the TMS320DM6467CZUT6 is its integrated HD Video/Image Co-Processor (HDVICP), which provides hardware acceleration for a variety of video codecs, including H.264, MPEG-2, MPEG-4, and VC-1. This dedicated co-processor offloads the main CPU, enabling efficient video compression and decompression with minimal power consumption.

The processor also boasts a rich set of peripherals and interfaces, including Ethernet MAC, multiple video ports, audio serial ports, and a host of other I/O options. This level of integration facilitates seamless connectivity and simplifies system design for developers.

TI's TMS320DM6467CZUT6 supports a range of operating systems and software libraries, including Linux and TI's DSP/BIOS™. Developers can also take advantage of TI's Code Composer Studio™ development environment, which provides tools for debugging and optimizing performance.

In summary, the TMS320DM6467CZUT6 from Texas Instruments is a robust and versatile digital media processor that delivers the processing power, video acceleration, and connectivity required for cutting-edge multimedia applications. Its dual-core architecture and comprehensive software support make it a go-to solution for developers looking to create high-quality, efficient, and reliable digital media products.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.2276 $119.2276
2+ $115.3816 $230.7632
3+ $111.5355 $334.6065
4+ $99.9974 $399.9896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess