EN
  • EN
  • DE

TMS320DM6467CZUTAV

Part No TMS320DM6467CZUTAV
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 1271206-TMS320DM6467CZUTAV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CZUTAV CAD Model

Description

Introducing the TMS320DM6467CZUTAV from Texas Instruments

The TMS320DM6467CZUTAV is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of modern multimedia applications. This advanced processor is part of TI's DaVinci™ series, which is renowned for providing integrated solutions that simplify digital video design and unleash creativity for the consumer electronics and communications markets.

At the heart of the TMS320DM6467CZUTAV is a dual-core architecture that includes a TMS320C64x+™ Digital Signal Processor (DSP) core and an ARM926EJ-S core. This powerful combination allows the device to handle complex signal processing tasks with ease while providing the flexibility of a general-purpose processor. The DSP core is optimized for high-performance video and image processing, making it an ideal choice for applications such as digital media adapters, security surveillance, video conferencing, and IPTV set-top boxes.

The processor is equipped with a host of integrated peripherals and interfaces to facilitate a wide range of functions. It features a high-definition video/imaging coprocessor (HDVICP) to accelerate video encoding and decoding, which supports popular codecs such as H.264, MPEG-2, MPEG-4, and VC-1. Additionally, the TMS320DM6467CZUTAV offers an array of connectivity options, including Ethernet MAC, USB 2.0, and a variety of other I/O ports for maximum design versatility.

With its high level of integration and performance, the TMS320DM6467CZUTAV enables developers to create innovative digital media products with reduced development time and lower system costs. Its robust processing capabilities ensure that end-users can enjoy a seamless and high-quality multimedia experience.

For engineers and designers looking for a reliable and powerful solution for their next-generation digital media applications, the TMS320DM6467CZUTAV from Texas Instruments offers the perfect blend of performance, integration, and efficiency. Its ability to process multiple video streams simultaneously and support for high-definition video make it a standout choice in the industry.

Discover the potential of the TMS320DM6467CZUTAV and take your digital media projects to the next level with the cutting-edge technology from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess