EN
  • EN
  • DE

TMS320DM648ZUT7

Part No TMS320DM648ZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROC 529-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 213173-TMS320DM648ZUT7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUT7 CAD Model

Description

The TMS320DM648ZUT7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and speed in processing complex digital signal processing tasks. This advanced DSP is part of the TMS320DM64x™ DSP generation and is designed to meet the demanding requirements of multimedia and communication applications.

Key Features:

  • High-Performance DSP Core: The TMS320DM648ZUT7 features a fixed-point DSP core capable of executing up to 7200 MIPS (Million Instructions Per Second) at a 600 MHz clock rate, making it ideal for high-speed signal processing applications.
  • Large Integrated Memory: With an integrated memory of 256KB of RAM, this DSP can handle complex algorithms and buffering with ease, reducing the need for external memory components.
  • Extensive Peripheral Set: The device includes a range of peripherals such as Gigabit Ethernet MACs, high-speed USB 2.0, PCI interface, and ATA/ATAPI interfaces, providing versatile connectivity options for various applications.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The third-generation EDMA controller ensures efficient data management and transfer between peripherals and memory, minimizing CPU overhead.
  • Robust Security Features: The TMS320DM648ZUT7 is equipped with security features including a secure boot, which helps in protecting intellectual property and preventing unauthorized firmware updates.

Applications:

The versatility of the TMS320DM648ZUT7 makes it suitable for a wide range of applications, including:

  • Professional audio and video processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices
  • High-definition video conferencing systems

Technical Specifications:

Parameter Value
CPU Speed 600 MHz
RAM Size 256 KB
Data Bus Width 32-bit
Operating Temperature Range -40°C to 85°C
Package / Case 361-Pin BGA

For developers and engineers looking for a powerful DSP capable of handling complex digital signal processing tasks with ease, the TMS320DM648ZUT7 from Texas Instruments is an excellent choice that offers both performance and flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9421 $83.9421
2+ $81.3189 $162.6378
3+ $78.6957 $236.0871
4+ $76.0726 $304.2904
5+ $68.2030 $341.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess