EN
  • EN
  • DE

TMS320DM8127BCYED3

Part No TMS320DM8127BCYED3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description RISC MPU, 32-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Bulk
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM®
Non-Volatile Memory ROM (48kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating -40°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900467-TMS320DM8127BCYED3
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYED3 CAD Model

Description

The TMS320DM8127BCYED3 is a cutting-edge digital media processor from Texas Instruments, designed to meet the demands of high-performance multimedia processing applications. This processor is part of the TMS320 series, which is renowned for its efficient performance and robust processing capabilities. The TMS320DM8127BCYED3 is particularly well-suited for applications such as digital video recorders, IP network cameras, video conferencing systems, and other video analytics products.

Built on Texas Instruments' DaVinci technology, this processor incorporates a powerful ARM Cortex-A8 core running at up to 1GHz, providing a solid foundation for running high-level operating systems and application software. Additionally, the device includes a C674x DSP core, which is optimized for digital signal processing tasks such as audio and video encoding and decoding, image processing, and analytics algorithms.

The TMS320DM8127BCYED3 boasts an impressive array of integrated peripherals. It features a multi-channel HD video input and output, dual DDR2/DDR3 memory interfaces, and a host of connectivity options including Gigabit Ethernet, PCIe, SATA, and USB 2.0. These features make the processor highly adaptable to a wide range of multimedia applications requiring high data throughput and complex signal processing tasks.

Furthermore, the processor is equipped with a rich set of development tools and software support, simplifying the design process and reducing time to market for product developers. Texas Instruments also provides extensive documentation, application notes, and reference designs to assist in the development process.

With its combination of a powerful ARM core, efficient DSP, and comprehensive set of peripherals, the TMS320DM8127BCYED3 is a versatile and high-performing processor that delivers the quality and reliability expected from Texas Instruments. It stands as an ideal solution for developers looking to create sophisticated multimedia products with demanding performance requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5747 $62.5747
2+ $51.3433 $102.6866
4+ $49.7389 $198.9556
5+ $48.1344 $240.6720
6+ $46.5299 $279.1794
8+ $41.7165 $333.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess