EN
  • EN
  • DE

TMS320F240PQA

Part No TMS320F240PQA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP Fixed-Point 16bit 20MHz 20MIPS 132-Pin BQFP / IC MCU 16BIT 32KB FLASH 132BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 28
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 084663-TMS320F240PQA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F240
Introduction Date November 30, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320F240PQA CAD Model

Description

The TMS320F240PQA is a powerful digital signal processor (DSP) from Texas Instruments (TI), designed to cater to the demanding needs of modern control applications. This advanced DSP is a member of the TMS320C2xx generation, specifically tailored for high-performance, low-cost motor control, and digital power conversion.

Key Features

  • Performance: The TMS320F240PQA operates at a frequency of up to 20 MHz, delivering the computational power necessary for complex algorithms in real-time control systems.
  • Architecture: Built on a modified Harvard architecture, it features separate program and data spaces, allowing simultaneous access to program instructions and data, which results in exceptional processing speed and efficiency.
  • Memory: It is equipped with 16 KB of on-chip Flash memory for program storage, and 544 words of data RAM, enabling robust applications.
  • Peripherals: This DSP includes a variety of integrated peripherals such as an Event Manager, a Serial Port Interface, an Analog-to-Digital Converter (ADC), and a CAN (Controller Area Network) interface module, which simplifies system design and reduces the need for external components.
  • Precision: The 16-bit fixed-point DSP core ensures precise numerical processing, which is critical for control applications where accuracy is paramount.
  • Power Management: The TMS320F240PQA also offers a power-saving idle mode, which significantly reduces power consumption when the processor is not in use.

Applications

With its robust set of features, the TMS320F240PQA is ideal for a range of applications, including:

  • Industrial Motor Control
  • Automotive Control Systems
  • Robotics and Automated Machinery
  • Digital Power Supplies
  • Inverters and Converters

Design Support

Texas Instruments provides comprehensive design support for the TMS320F240PQA with software tools, reference designs, and technical documentation to assist developers in creating efficient, reliable, and cost-effective solutions.

In summary, the TMS320F240PQA from Texas Instruments is a versatile and powerful DSP that offers a blend of performance, precision, and integrated features, making it an excellent choice for designers and engineers looking to push the boundaries of control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $182.2335 $182.2335
2+ $163.3817 $326.7634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess