EN
  • EN
  • DE

TMS320F28015PZS

Part No TMS320F28015PZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 083346-TMS320F28015PZS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28015PZS CAD Model

Description

The TMS320F28015PZS, from Texas Instruments, is a high-performance 32-bit microcontroller tailored for a wide range of industrial applications such as motor control, digital power conversion, and intelligent sensor management. This microcontroller is part of the TMS320C28x family, which is renowned for its advanced control-oriented features.

Key Features:

  • High-Speed CPU: The core of the TMS320F28015PZS operates at a frequency of up to 60 MHz, providing the computational power necessary for complex algorithms and real-time data processing.
  • Integrated Memory: It comes equipped with 32KB of Flash memory and 6KB of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Robust Peripherals: A wide range of peripherals including PWM outputs, 12-bit analog-to-digital converters (ADC), capture inputs, and serial communication interfaces (SCI, SPI, I2C) support versatile I/O and interfacing options.
  • Control Law Accelerator (CLA): The dedicated CLA co-processor enables parallel processing for control algorithms, enhancing system performance and efficiency.
  • Enhanced Pulse Width Modulators (ePWM): These modulators are optimized for precise control in power electronics applications, such as inverters and converters.
  • Event Managers: These modules facilitate complex timing and control tasks, including input capture, output compare, and on-chip interconnection of peripherals.
  • JTAG Interface: For ease of debugging and programming, the TMS320F28015PZS includes a standard JTAG interface.
  • Low Power Modes: Multiple low power modes are available to reduce power consumption during idle periods, contributing to energy-efficient operation.

Applications:

The TMS320F28015PZS microcontroller is an ideal choice for advanced control applications such as solar inverters, electric vehicle controllers, servo drives, and other embedded systems that require high-speed processing and precise control. Its robust set of peripherals and performance features make it a versatile solution for engineers looking to develop sophisticated control systems.

Availability:

This microcontroller is available in a 100-pin LQFP package, ensuring compatibility with standard PCB assembly processes. Texas Instruments provides comprehensive support for the TMS320F28015PZS, including development tools, software libraries, and reference designs to accelerate the development process.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8714 $59.3570
11+ $9.7407 $107.1477
16+ $9.4363 $150.9808
22+ $9.1319 $200.9018
29+ $8.8275 $255.9975
38+ $7.9143 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess