EN
  • EN
  • DE

TMS320F28031PAGT

Part No TMS320F28031PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 8K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213185-TMS320F28031PAGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28031PAGT CAD Model

Description

The TMS320F28031PAGT from Texas Instruments is a highly sophisticated microcontroller that is part of the C2000™ 32-bit Microcontroller family. This device is specifically designed for advanced, real-time control applications that demand a high level of precision, such as motor control, digital power supplies, and industrial automation. Its performance is optimized for variable-speed drives and power conversion systems that are prevalent in green energy applications.

Key Features

  • CPU: The TMS320F28031PAGT boasts a 32-bit CPU (TMS320C28x) which is capable of running at a frequency of up to 60 MHz, providing the power and speed necessary for complex algorithms and control tasks.
  • Memory: It includes 64KB of Flash memory, 12KB of RAM, and 2KB of EEPROM, offering ample space for application code and data storage.
  • Integrated Peripherals: This microcontroller comes with a range of integrated peripherals such as a 12-bit Analog-to-Digital Converter (ADC), PWM outputs, and capture inputs which are essential for real-time control applications.
  • Communication Interfaces: It supports multiple communication protocols including CAN, SPI, I2C, and UART, providing versatile options for interfacing with other devices and modules.
  • Power Management: With advanced power management features, the TMS320F28031PAGT ensures efficient operation, reducing power consumption and heat dissipation.
  • Package: The device comes in a 64-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-constrained applications.

Applications

The versatility and high-performance capabilities of the TMS320F28031PAGT make it an ideal choice for a wide range of applications. Engineers and designers can leverage this microcontroller for:

  • Advanced Motor Control Systems
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and Converters
  • Industrial Automation and Robotics
  • Electrical Vehicles and Traction Control

Development Support

Texas Instruments provides comprehensive development support for the TMS320F28031PAGT, including development kits, software libraries, and technical documentation to accelerate the design process and reduce time to market for your projects.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0110 $54.0990
21+ $4.9321 $103.5741
32+ $4.7780 $152.8960
44+ $4.6239 $203.4516
56+ $4.4698 $250.3088
75+ $4.0074 $300.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess