EN
  • EN
  • DE

TMS320F28034RSHS

Part No TMS320F28034RSHS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937119-TMS320F28034RSHS
Ultra Librarian 3D Model Ultra Librarian TMS320F28034RSHS CAD Model

Description

The TMS320F28034RSHS, part of the Piccolo family, is a powerful 32-bit microcontroller unit (MCU) from Texas Instruments designed for advanced embedded control systems. With its high-performance processing capabilities, this MCU is particularly suited for applications requiring precise motor control, digital power conversion, and intelligent sensing, making it a popular choice in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • C2000™ 32-bit CPU: At the heart of the TMS320F28034RSHS is a 60 MHz C2000 microcontroller, which provides the power and flexibility needed for complex algorithms and control techniques.
  • Flash Memory: The device comes equipped with 128KB of high-speed flash memory, ensuring ample space for application code and data storage.
  • RAM: It also boasts 20KB of RAM, which allows for efficient real-time data processing and buffering.
  • Enhanced Control Peripherals: A rich set of peripherals, including PWM outputs, ADC inputs, and capture units, facilitate precise control over connected hardware.
  • Robust Connectivity: Multiple communication interfaces, such as I2C, SPI, UART, and CAN, provide versatile options for networking and data transfer.
  • JTAG Interface: For easy debugging and programming, the MCU features a JTAG interface that complies with IEEE 1149.1 standards.
  • Low Power Modes: Energy efficiency is a key consideration, and the TMS320F28034RSHS offers several low-power modes to reduce energy consumption when full performance is not required.

Applications:

The TMS320F28034RSHS is well-suited for a variety of applications, including:

  • Industrial motor drives
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing solutions

In summary, the TMS320F28034RSHS from Texas Instruments is a versatile and powerful MCU that offers a balance of performance, memory, and peripheral integration, making it an ideal choice for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1443 $64.5772
8+ $13.2466 $105.9728
12+ $12.8327 $153.9924
17+ $12.4187 $211.1179
21+ $12.0048 $252.1008
28+ $10.7629 $301.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess