EN
  • EN
  • DE

TMS320F28052FPNQ

Part No TMS320F28052FPNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / MCU 32-bit C28x RISC 64KB Flash 3.3V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797469-TMS320F28052FPNQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28052
Introduction Date June 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28052FPNQ CAD Model

Description

The TMS320F28052FPNQ is a highly integrated, high-performance microcontroller solution from Texas Instruments, designed for advanced embedded control applications. It is part of the C2000™ 32-bit microcontroller family, which is renowned for its processing capabilities and real-time control functionalities.

Key Features:

  • Advanced Processing Core: At the heart of the TMS320F28052FPNQ is a 32-bit CPU (C28x) that provides 60 MHz of processing power, enabling fast and efficient handling of complex algorithms and control tasks.
  • Memory: Equipped with 64KB of Flash and 12KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation.
  • Digital Signal Processing: Integrated Viterbi Complex Math Unit (VCU-II) and Control Law Accelerator (CLA) make it suitable for digital signal processing tasks, enhancing its capability to execute complex control algorithms efficiently.
  • Robust Peripherals: A wide range of peripherals including PWM outputs, analog-to-digital converters (ADCs), serial communication interfaces (SCI, SPI, CAN, I2C), and more, provide the versatility needed for diverse application requirements.
  • Enhanced Control: The microcontroller's PWM units with high-resolution capability enable precise motor control and power conversion, which is essential for industrial and automotive applications.
  • Package and Temperature: The device comes in a 80-pin LQFP (FPN) package and is specified for a temperature range of -40°C to 105°C, ensuring reliable performance in harsh environments.

Applications:

The TMS320F28052FPNQ is designed to meet the demands of a variety of applications, such as motor control, digital power supplies, industrial inverters, LED lighting, automotive control systems, and more. Its robust architecture and comprehensive set of peripherals make it an ideal choice for engineers looking to develop advanced control systems.

Support and Resources:

Texas Instruments provides extensive support for the TMS320F28052FPNQ through its online resources, including technical documentation, application notes, software libraries, and a vibrant community forum. Additionally, development kits and reference designs are available to accelerate the design and development process, ensuring a quick time-to-market for products built around this microcontroller.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4603 $58.3809
7+ $15.9674 $111.7718
10+ $15.4684 $154.6840
14+ $14.9694 $209.5716
18+ $14.4705 $260.4690
24+ $12.9735 $311.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess