EN
  • EN
  • DE

TMS320F28062PFPQ

Part No TMS320F28062PFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1271270-TMS320F28062PFPQ
Manufacturer Homepage www.ti.com
Family Name TMS320F28062
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28062PFPQ CAD Model

Description

TMS320F28062PFPQ Microcontroller

The TMS320F28062PFPQ from Texas Instruments is a highly integrated, high-performance microcontroller solution designed for advanced motor control applications, digital power conversion, and intelligent sensing in industrial systems. This microcontroller is part of the C2000™ 32-bit MCU family, known for its leading-edge performance, variety of peripherals, and flexible control capabilities.

Key Features:

  • Performance: Equipped with a 32-bit CPU running at up to 90 MHz, the TMS320F28062PFPQ offers exceptional processing power for complex algorithms and control techniques.
  • Memory: It includes 128KB of Flash memory and 20KB of RAM, providing ample space for application code and data storage.
  • Control Peripherals: This microcontroller features advanced peripherals such as PWM outputs, 12-bit ADCs, and capture inputs, which are essential for precise motor control and power conversion.
  • Communication: A variety of communication interfaces are available, including CAN, SPI, I2C, and UART, facilitating easy integration into a broader system architecture.
  • Real-Time Control: The TMS320F28062PFPQ is optimized for real-time control applications, with features like fast interrupt response and a control law accelerator (CLA) for offloading critical control-loop tasks.
  • Power Management: Low-power modes and a wide range of operating voltages allow for efficient energy management within embedded applications.
  • Robust Design: The device is designed to operate in harsh industrial environments, offering a temperature range from -40°C to +125°C.
  • Package: It comes in a 80-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications:

The TMS320F28062PFPQ is ideal for a variety of applications, including:

  • Industrial motor drives and inverters
  • Renewable energy systems such as solar inverters and wind turbine controllers
  • Power supplies and converters
  • Intelligent sensing and monitoring systems
  • Automotive and transportation

With its robust set of features and capabilities, the TMS320F28062PFPQ microcontroller is a powerful choice for engineers looking to implement advanced control systems with high reliability and efficiency.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0404 $72.1212
6+ $19.7255 $118.3530
8+ $19.1091 $152.8728
11+ $18.4927 $203.4197
14+ $17.8762 $250.2668
19+ $16.0270 $304.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess