EN
  • EN
  • DE

TMS320F2808PZAR

Part No TMS320F2808PZAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TMS320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368647-TMS320F2808PZAR
Ultra Librarian 3D Model Ultra Librarian TMS320F2808PZAR CAD Model

Description

The Texas Instruments TMS320F2808PZAR is a high-performance, 32-bit digital signal processor (DSP) that is part of the TMS320F280x series. This processor is designed to meet the intense processing demands of modern embedded control applications. With its innovative architecture and powerful instruction set, the TMS320F2808PZAR is ideal for a wide range of applications, including industrial control, motor control, power conversion, and renewable energy systems.

Key Features:

  • High-Performance Digital Signal Processing: The core of the TMS320F2808PZAR operates at a frequency of up to 150 MHz, providing the computational power needed for advanced algorithms and control techniques.
  • Flash Memory: Equipped with 128 KB of on-chip flash memory, this DSP allows for reliable storage of code with quick access times, which is essential for real-time applications.
  • RAM: It comes with 18 KB of RAM, offering ample space for data manipulation and buffer storage.
  • Peripherals: A rich set of peripherals is integrated, including an Event Manager (EVA, EVB), an Analog-to-Digital Converter (ADC), and a Serial Port Interface (SPI), which facilitate flexible and efficient system design.
  • PWM Outputs: The device features high-resolution PWM outputs, which are crucial for precise motor control and power conversion.
  • JTAG Interface: For ease of programming and debugging, the TMS320F2808PZAR includes a JTAG interface compliant with the IEEE 1149.1 standard.
  • Low Power Consumption: Despite its robust performance capabilities, the TMS320F2808PZAR maintains low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the TMS320F2808PZAR makes it an excellent choice for a variety of applications. It is widely used in:

  • Advanced Motor Control Systems
  • Renewable Energy Systems like Solar Inverters and Wind Turbines
  • Power Supplies and Converters
  • Industrial Automation and Robotics
  • Electrical Vehicles and Traction Control

In summary, the Texas Instruments TMS320F2808PZAR DSP combines performance, versatility, and power efficiency to provide a superior solution for complex embedded control systems. Its robust set of features enables engineers to design innovative products that meet the challenges of today's dynamic technology landscape.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3053 $53.2212
9+ $12.4632 $112.1688
13+ $12.0422 $156.5486
18+ $11.2001 $201.6018
24+ $10.7790 $258.6960
29+ $10.3579 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess