EN
  • EN
  • DE

TMS320F28333PGFA

Part No TMS320F28333PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 100MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)
Manufacturer Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900476-TMS320F28333PGFA
Ultra Librarian 3D Model Ultra Librarian TMS320F28333PGFA CAD Model

Description

The Texas Instruments TMS320F28333PGFA is a highly capable digital signal processor (DSP) that is part of the TMS320C28x family, designed to meet the intense processing demands of modern embedded control applications. This high-performance DSP is optimized for industrial, automotive, and consumer applications where efficient real-time processing of digital signals is crucial.

Key Features:

  • CPU Speed: The TMS320F28333PGFA boasts a 150 MHz 32-bit CPU, providing the computational power necessary for fast and efficient signal processing tasks.
  • Program Memory: It features 512KB of on-chip flash memory, allowing for robust application storage, and 68KB of RAM for dynamic data handling.
  • High-Resolution PWM: With its advanced PWM capabilities, this DSP offers high-resolution control, making it ideal for precision motor control and other applications requiring fine granularity in signal modulation.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC supports up to 16 channels, enabling the processor to handle multiple analog inputs simultaneously, which is essential for multi-sensor systems.
  • Peripheral Connectivity: A range of communication interfaces, including CAN, I2C, SPI, and UART, provide versatile options for peripheral and inter-device connectivity.
  • JTAG Interface: For debugging and programming, the device includes a JTAG interface, simplifying the development and maintenance process.

Advanced Control Peripherals:

The TMS320F28333PGFA is equipped with an array of control-oriented peripherals that support a variety of digital and analog inputs and outputs. These peripherals are designed to offload common control tasks from the CPU, allowing for more efficient system performance.

Applications:

With its robust feature set and processing capabilities, the TMS320F28333PGFA is well-suited for a range of applications, including:

  • Industrial control systems
  • Motor control (AC/DC, BLDC, SRM)
  • Power supplies and converters
  • Renewable energy systems (solar inverters, wind turbines)
  • Automotive control units

The TMS320F28333PGFA from Texas Instruments represents a powerful solution for designers seeking a DSP that delivers performance, flexibility, and a rich set of features to handle complex signal processing tasks efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1057 $66.3171
6+ $18.1381 $108.8286
9+ $17.5712 $158.1408
12+ $17.0044 $204.0528
16+ $16.4376 $263.0016
21+ $14.7372 $309.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess