EN
  • EN
  • DE

TMS320F28375DPZPS

Part No TMS320F28375DPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100HTQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Manufacturer Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 3.47V
Data Converters A/D 14x12b; D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 100-TQFP Exposed Pad
Case / Package 100-HTQFP (14x14)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS320F28375DPZPS-ND, -296-45411-ND, 296-45411
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937120-TMS320F28375DPZPS
Ultra Librarian 3D Model Ultra Librarian TMS320F28375DPZPS CAD Model

Description

Overview of TMS320F28375DPZPS

The TMS320F28375DPZPS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of industrial, automotive, and consumer applications that require sophisticated control algorithms and signal processing capabilities. This microcontroller is part of the C2000™ 32-bit microcontroller family, which is renowned for its integrated peripherals designed for real-time control applications.

Key Features

  • Processing Power: At the heart of the TMS320F28375DPZPS is a 32-bit dual-core C28x CPU, which provides a combination of fixed-point and floating-point capabilities, achieving up to 400 MHz (200 MHz per core) for high-speed computing performance.
  • Memory: This DSP is equipped with a substantial amount of integrated memory, including up to 1MB of flash memory and 204KB of RAM, which facilitates complex algorithm execution and data storage without the need for external memory components.
  • Advanced Control Peripherals: The device boasts a range of peripherals designed for control applications, including PWM outputs, analog-to-digital converters (ADCs), and capture inputs, enabling precise control of motors, power supplies, and other systems.
  • Connectivity: With multiple serial communication interfaces such as I2C, SPI, CAN, and UART, the TMS320F28375DPZPS ensures versatile connectivity options for various communication protocols.
  • Robust Design: The processor is designed to operate reliably in harsh environments, with extended temperature ranges and enhanced protection features against overvoltage, undervoltage, and other electrical anomalies.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320F28375DPZPS, including software libraries, development kits, and real-time debugging capabilities to accelerate product development.

Applications

The TMS320F28375DPZPS is ideal for a wide range of applications that require high-performance real-time control, such as:

  • Industrial drives and automation systems
  • Renewable energy systems, including solar inverters and wind turbines
  • Automotive control units, including electric and hybrid vehicle systems
  • Advanced consumer electronics requiring complex signal processing

With its powerful processing capabilities, extensive memory, and integrated control peripherals, the TMS320F28375DPZPS is a versatile DSP that can elevate the performance and efficiency of a multitude of advanced electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4999 $54.9998
5+ $22.5640 $112.8200
7+ $21.8589 $153.0123
10+ $21.1538 $211.5380
13+ $20.4487 $265.8331
17+ $18.3333 $311.6661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess