EN
  • EN
  • DE

TMS320R2812GHHS

Part No TMS320R2812GHHS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 179BGA / DSP Fixed-Point 32bit 150MHz 150MIPS 179-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Type ROMless
RAM Size 20K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797611-TMS320R2812GHHS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320R2812
Introduction Date January 01, 1995
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320R2812GHHS CAD Model

Description

Product Overview: TMS320R2812GHHS

The TMS320R2812GHHS is a powerful digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is part of TI's TMS320 series, which is widely recognized for its high-performance processing capabilities and is tailored for demanding applications that require efficient, real-time data processing.

With its advanced architecture, the TMS320R2812GHHS boasts a 32-bit fixed-point DSP core that operates at a frequency of up to 150 MHz. This processor is designed to handle complex algorithms and high-speed computations, making it an ideal choice for applications such as motor control, industrial automation, digital power supplies, and audio processing.

The TMS320R2812GHHS comes equipped with a variety of integrated peripherals that enhance its functionality and ease of use. These include an enhanced PWM (Pulse Width Modulation) unit for precise motor control, a 12-bit ADC (Analog-to-Digital Converter) for accurate signal conversion, CAN (Controller Area Network) interface for robust communication, and a host of serial communication ports including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).

One of the standout features of the TMS320R2812GHHS is its onboard flash memory, which provides ample space for code storage and ensures reliable operation even in harsh environments. Additionally, the DSP includes RAM for data processing, which can be crucial for applications that require fast and flexible memory access.

For developers working with the TMS320R2812GHHS, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and reference designs. This support simplifies the design process and helps reduce time-to-market for products incorporating this DSP.

In summary, the TMS320R2812GHHS from Texas Instruments is a high-performance DSP that offers a blend of speed, precision, and reliability. Its rich set of features and support infrastructure make it an excellent choice for engineers and designers looking to create sophisticated and efficient systems in a variety of application domains.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6711 $61.3422
4+ $25.1660 $100.6640
7+ $24.3796 $170.6572
9+ $23.5931 $212.3379
11+ $22.8067 $250.8737
15+ $20.4474 $306.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess