EN
  • EN
  • DE

TMS320TCI100ZLZ

Part No TMS320TCI100ZLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219451-TMS320TCI100ZLZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100ZLZ CAD Model

Description

The Texas Instruments TMS320TCI100ZLZ is a high-performance signal processor that is part of the TMS320C6000 DSP (digital signal processor) platform. This processor is designed to handle complex signal processing tasks with efficiency and reliability, making it an ideal choice for a wide range of applications including telecommunications, industrial control, audio processing, and automotive systems.

Key Features

  • Advanced DSP Architecture: The TMS320TCI100ZLZ utilizes the VelociTI.2™ architecture, which is known for its high-speed data processing capabilities. This architecture allows for parallel processing and efficient data management, ensuring rapid execution of complex algorithms.
  • High Performance: With a core frequency that can reach up to 1 GHz, this DSP is capable of delivering up to 8000 MIPS (Million Instructions Per Second), providing the computational power needed for demanding signal processing tasks.
  • Integrated Memory: It comes with integrated memory, including a large on-chip RAM, which helps in reducing system latency and improving overall system performance.
  • Flexible Peripheral Set: The TMS320TCI100ZLZ is equipped with a range of peripherals, including Ethernet MAC, McASP (Multichannel Audio Serial Port), and UART interfaces, making it highly adaptable to various communication requirements.
  • Robust Security Features: Security is a priority with this DSP, featuring secure boot, cryptography accelerators, and tamper detection, which are essential for applications that require secure data handling and operations.
  • Low Power Consumption: Despite its high performance, the TMS320TCI100ZLZ is designed to be power-efficient, making it suitable for portable and battery-operated devices.

Applications

The versatility of the TMS320TCI100ZLZ allows it to be used across various industries. In the telecommunications sector, it can be utilized for baseband processing, network infrastructure, and wireless communication applications. Industrial automation systems can leverage its processing power for motor control, machine vision, and robotics. In the automotive space, it is well-suited for advanced driver-assistance systems (ADAS), in-vehicle infotainment, and telematics.

Conclusion

The Texas Instruments TMS320TCI100ZLZ is a robust and versatile DSP that offers a blend of performance, efficiency, and integrated features to meet the needs of complex digital signal processing applications. Its high-speed processing capabilities and comprehensive set of peripherals make it an excellent choice for designers looking to develop advanced and reliable products across a multitude of sectors.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess