EN
  • EN
  • DE

TMS320VC549PGER-80

Part No TMS320VC549PGER-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271360-TMS320VC549PGER-80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC549
Introduction Date February 01, 1996
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian TMS320VC549PGER-80 CAD Model

Description

The TMS320VC549PGER-80 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data handling and computational capabilities. This product is part of the TMS320 series, which is widely acclaimed for its use in various digital signal processing applications such as audio processing, telecommunications, industrial control, and more.

Key Features

  • High-Speed Performance: The TMS320VC549PGER-80 operates at a clock speed of 80 MHz, providing users with swift processing capabilities that are essential for real-time applications.
  • Advanced Architecture: It features a modified Harvard architecture, which separates program and data buses, allowing simultaneous access to program instructions and data, leading to increased throughput and system performance.
  • On-Chip Memory: With integrated on-chip memory, this DSP reduces the need for external memory components, thus simplifying system design and improving data access speeds.
  • Peripheral Integration: It comes equipped with a variety of peripherals, such as serial ports and timers, which facilitate easy interfacing with other components in a system.
  • Energy Efficiency: Designed with power efficiency in mind, the TMS320VC549PGER-80 is suitable for battery-powered and portable devices, where power consumption is a critical factor.

Applications

The versatility of the TMS320VC549PGER-80 makes it an ideal choice for a wide range of applications. Some common uses include:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging equipment
  • Industrial control systems
  • Instrumentation and analysis tools

Technical Specifications

Parameter Value Clock Frequency 80 MHz Data Bus Width 16-bit Operating Temperature -40°C to +85°C Package / Case 144-LQFP

In conclusion, the TMS320VC549PGER-80 from Texas Instruments is a robust DSP solution that offers a blend of performance, efficiency, and integration, making it a top choice for developers and engineers looking for a reliable platform for their signal processing needs.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess