EN
  • EN
  • DE
  • IT

TMS320VC5501PGFZM3

Part No TMS320VC5501PGFZM3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TQFO
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757579-TMS320VC5501PGFZM3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501PGFZM3 CAD Model

Description

Product Overview: TMS320VC5501PGFZM3

The TMS320VC5501PGFZM3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is designed to cater to a wide array of applications, including audio processing, telecommunications, industrial control systems, and more. With its advanced features and capabilities, the TMS320VC5501PGFZM3 stands out as a versatile and reliable component for any DSP-related task.

Key Features

  • Clock Speed: The TMS320VC5501PGFZM3 operates at a clock speed of up to 200 MHz, providing swift data processing and quick response times for demanding applications.
  • Memory: It comes equipped with integrated memory, including 64K bytes of RAM and 256K bytes of ROM, allowing for efficient data storage and access without the need for external memory components.
  • Architecture: Based on a modified Harvard architecture, this DSP allows for simultaneous data and instruction accesses, resulting in increased throughput and system performance.
  • On-chip Peripherals: The device includes a variety of on-chip peripherals such as timers, serial ports, and a host-port interface, enabling seamless integration with other system components and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320VC5501PGFZM3 features low-power modes and a 1.6V core voltage, which helps in reducing overall power consumption.
  • Package: It is offered in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing adequate pin access for interfacing.

Applications

The versatility of the TMS320VC5501PGFZM3 allows it to be used in a variety of applications, including:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Digital signal processing
  • Modems for telecommunications
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

With its robust set of features and capabilities, the TMS320VC5501PGFZM3 from Texas Instruments is an ideal choice for developers and engineers looking for a powerful DSP solution that can handle complex processing tasks while maintaining efficiency and reliability.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess