EN
  • EN
  • DE

TMS3705ADRG4

Part No TMS3705ADRG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RFID,RF Access,Monitoring ICs
Manufacturer Texas Instruments
Win Source Part Number 219483-TMS3705ADRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS3705ADRG4 CAD Model

Description

The TMS3705ADRG4, manufactured by Texas Instruments, is a highly-integrated transponder base station designed for use in Radio Frequency Identification (RFID) systems. This device is particularly tailored for applications requiring low-power consumption and robust performance in challenging environments.

The TMS3705ADRG4 operates at a frequency of 134.2 kHz, which is a common frequency for RFID applications including animal identification, access control, and asset tracking. The device is compliant with ISO 11784 and ISO 11785 standards, which are international standards for electronic identification and the coding of RFID transponders.

One of the key features of the TMS3705ADRG4 is its ability to provide a stable and reliable power supply for the passive transponders in the system. It does this through its built-in power amplifier, which ensures that the transponders receive a consistent energy supply for optimal performance. Additionally, the device includes a demodulator that can decode the data transmitted by the transponders, making it an essential component for retrieving and processing identification information.

The TMS3705ADRG4 is designed with an eye on power efficiency, making it an ideal choice for battery-operated systems. Its low-power standby mode helps to extend the battery life of the overall system, which is crucial for applications where regular maintenance is not feasible.

For easy integration into existing systems, the TMS3705ADRG4 comes in a small-outline integrated circuit (SOIC) package, which is known for its compact footprint and ease of soldering onto printed circuit boards (PCBs). The device's pin configuration is designed for straightforward connectivity, allowing for seamless integration with microcontrollers and other system components.

In summary, the TMS3705ADRG4 from Texas Instruments is a versatile and efficient solution for RFID base station applications. Its compliance with industry standards, combined with its power-saving features and ease of integration, make it a top choice for designers looking to implement reliable RFID solutions.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess