EN
  • EN
  • DE

TMS370C042AFNA

Part No TMS370C042AFNA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CMOS EEPROM/EPROM Technologies on a Single Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271392-TMS370C042AFNA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS370C042AFNA CAD Model

Description

The TMS370C042AFNA is a robust microcontroller unit (MCU) developed by Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This particular MCU is part of the TMS370 family, which is specifically designed to cater to the increasing demands of the automotive industry, as well as other industrial applications that require a high level of integration and processing capability.

Key Features

  • Integrated Peripherals: It comes equipped with a variety of built-in peripherals, including serial communication interfaces, timers, and I/O ports, allowing for versatile system designs and reducing the need for additional components.
  • Memory: The TMS370C042AFNA boasts an on-chip memory architecture that includes both programmable read-only memory (PROM) and random access memory (RAM), facilitating efficient data storage and retrieval.
  • Power Management: With advanced power management features, this MCU can operate in different modes to minimize power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Processing Speed: It delivers impressive processing speeds due to its high-performance core, ensuring quick response times and real-time processing capabilities.
  • Temperature Range: The device is designed to withstand extreme temperature conditions, making it suitable for harsh environments.

Applications

The versatility of the TMS370C042AFNA makes it an excellent choice for a variety of applications, particularly in the automotive sector where it can be used for engine control units, body electronics, and in-vehicle networking systems. Additionally, its robust feature set allows it to be effectively utilized in industrial automation, consumer electronics, and other embedded systems.

Quality and Reliability

As with all Texas Instruments products, the TMS370C042AFNA is manufactured to meet high-quality standards, ensuring reliable performance over its operational lifespan. Texas Instruments also provides comprehensive technical support and documentation, making it easier for engineers to integrate this MCU into their designs.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess